Protektive Pak Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power PP002695

Description
CABLE GLAND, BRASS, 8MM-12MM; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 8MM-12MM; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power - 28AH4722 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power
28AH4722
Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power 28AH4722
CABLE GLAND, BRASS, 8MM-12MM; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 8MM-12MM; Thread Size - Imperial:-; Thread Size - Metric:PG13.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4722
Product Name Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601174R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Straight-Through Cable Gland - 5211621 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details