Protektive Pak Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power PP002692

Description
CABLE GLAND, BRASS, 4MM-7MM; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 4MM-7MM; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power - 28AH4719 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power
28AH4719
Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power 28AH4719
CABLE GLAND, BRASS, 4MM-7MM; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 4MM-7MM; Thread Size - Imperial:-; Thread Size - Metric:PG7; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4719
Product Name Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249647 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.9843 inch (25 mm)
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable Glands - 2652940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.2362 inch (4 to 6 mm)
View Details