Protektive Pak Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power PP002686

Description
CABLE GLAND, BRASS, 4MM-7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 4MM-7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power - 28AH4713 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power
28AH4713
Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power 28AH4713
CABLE GLAND, BRASS, 4MM-7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, BRASS, 4MM-7MM, PK10; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4713
Product Name Cable Gland, Brass, 4Mm-7Mm, Pk10; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4220358 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.85 inch (47 mm)
View Details
2 suppliers
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Cable Glands - 2691827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details