Protektive Pak Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power PP002682

Description
CABLE GLAND, BRASS, 8MM-12MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 8MM-12MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power - 28AH4709 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power
28AH4709
Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power 28AH4709
CABLE GLAND, BRASS, 8MM-12MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, BRASS, 8MM-12MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:12mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4709
Product Name Cable Gland, Brass, 8Mm-12Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG601080R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details