Protektive Pak Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power PP002680

Description
CABLE GLAND, BRASS, 4MM-7MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 4MM-7MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power - 28AH4707 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power
28AH4707
Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power 28AH4707
CABLE GLAND, BRASS, 4MM-7MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 4MM-7MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:7mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 28AH4707
Product Name Cable Gland, Brass, 4Mm-7Mm; Thread Size Imperial Pro Power
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable and Cord Grips - 1920-1064-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
2 suppliers
Cable Glands - 1SNG601057R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details