Protektive Pak Flat Ribbon Cable, 8Core, 24Awg, 50M; Cable Shielding Pro Power PP002607

Description
FLAT RIBBON CABLE, 8CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CABLE, 8CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cable, 8Core, 24Awg, 50M; Cable Shielding Pro Power - 99AC9470 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Cable, 8Core, 24Awg, 50M; Cable Shielding Pro Power
99AC9470
Flat Ribbon Cable, 8Core, 24Awg, 50M; Cable Shielding Pro Power 99AC9470
FLAT RIBBON CABLE, 8CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes

FLAT RIBBON CABLE, 8CORE, 24AWG, 50M; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC9470
Product Name Flat Ribbon Cable, 8Core, 24Awg, 50M; Cable Shielding Pro Power
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534035 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details