Protektive Pak Flat Ribbon Cable, 6Core, 24Awg, 50M; Cable Shielding Pro Power PP002606

Description
FLAT RIBBON CABLE, 6CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CABLE, 6CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cable, 6Core, 24Awg, 50M; Cable Shielding Pro Power - 99AC9469 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Cable, 6Core, 24Awg, 50M; Cable Shielding Pro Power
99AC9469
Flat Ribbon Cable, 6Core, 24Awg, 50M; Cable Shielding Pro Power 99AC9469
FLAT RIBBON CABLE, 6CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes

FLAT RIBBON CABLE, 6CORE, 24AWG, 50M; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC9469
Product Name Flat Ribbon Cable, 6Core, 24Awg, 50M; Cable Shielding Pro Power
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details