Protektive Pak Flat Ribbon Cable, 4Core, 24Awg, 50M; Cable Shielding Pro Power PP002605

Description
FLAT RIBBON CABLE, 4CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes
Datasheet
Description
FLAT RIBBON CABLE, 4CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cable, 4Core, 24Awg, 50M; Cable Shielding Pro Power - 99AC9468 - Newark, An Avnet Company
Chicago, IL, United States
Flat Ribbon Cable, 4Core, 24Awg, 50M; Cable Shielding Pro Power
99AC9468
Flat Ribbon Cable, 4Core, 24Awg, 50M; Cable Shielding Pro Power 99AC9468
FLAT RIBBON CABLE, 4CORE, 24AWG, 50M; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes

FLAT RIBBON CABLE, 4CORE, 24AWG, 50M; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Color:Transparent; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 99AC9468
Product Name Flat Ribbon Cable, 4Core, 24Awg, 50M; Cable Shielding Pro Power
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Twisted Pair & Multicore Data Cable - 1368176 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details