CABLE WIRE, 26AWG, GREY, 305M; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94AC2050 |
| Product Name | Cable Wire, 26Awg, Grey, 305M; Jacket Material Pro Power |
| Standards / Certifications | RoHS |