The Cable Wire, 26AWG, Black, 305M is a stranded hook-up wire that complies with UL AWM/Style 1061 standards, rated for a maximum temperature of 80°C and a voltage of 300V. The conductor is made of stranded tinned copper, providing good conductivity and flexibility. The insulation is made from SR PVC, which offers durability and resistance to environmental factors. This wire is available in a 305-meter reel, making it suitable for various applications where longer lengths are required. The wire's construction features a diameter of 0.49 mm for the conductor and 1 mm for the insulation, with a conductor resistance of 150 ,Ѷ/km at 20°C. This product is RoHS compliant, ensuring it meets environmental safety standards.
CABLE WIRE, 26AWG, BLACK, 305M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94AC2049 |
| Product Name | Cable Wire, 26Awg, Black, 305M; Jacket Material Pro Power |
| Standards / Certifications | RoHS |