Protektive Pak Cable Wire, 24Awg, Yellow, 305M; Jacket Material Pro Power PP002564

Description
CABLE WIRE, 24AWG, YELLOW, 305M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 24AWG, YELLOW, 305M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 24Awg, Yellow, 305M; Jacket Material Pro Power - 94AC2011 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 24Awg, Yellow, 305M; Jacket Material Pro Power
94AC2011
Cable Wire, 24Awg, Yellow, 305M; Jacket Material Pro Power 94AC2011
CABLE WIRE, 24AWG, YELLOW, 305M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE WIRE, 24AWG, YELLOW, 305M; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2011
Product Name Cable Wire, 24Awg, Yellow, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Measurement Solutions // Cables for NVH-Testing // Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indication // Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Connector Type SUB-D male connector 15-pole
View Details
Green PVC Single Wire - 55011600 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details