Protektive Pak Cable Wire, 24Awg, Red, 305M; Jacket Material Pro Power PP002562

Description
CABLE WIRE, 24AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 24AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 24Awg, Red, 305M; Jacket Material Pro Power - 94AC2009 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 24Awg, Red, 305M; Jacket Material Pro Power
94AC2009
Cable Wire, 24Awg, Red, 305M; Jacket Material Pro Power 94AC2009
CABLE WIRE, 24AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE WIRE, 24AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2009
Product Name Cable Wire, 24Awg, Red, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details