Protektive Pak Cable Wire, 22Awg, White, 305M; Jacket Material Pro Power PP002557

Description
CABLE WIRE, 22AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 22AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 22Awg, White, 305M; Jacket Material Pro Power - 94AC2004 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 22Awg, White, 305M; Jacket Material Pro Power
94AC2004
Cable Wire, 22Awg, White, 305M; Jacket Material Pro Power 94AC2004
CABLE WIRE, 22AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE WIRE, 22AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC2004
Product Name Cable Wire, 22Awg, White, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details