Protektive Pak Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power PP002548

Description
CABLE WIRE, 18AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Description
CABLE WIRE, 18AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Wire, 18AWG, Red, 305M is a stranded hook-up wire that complies with UL AWM/Style 1569 standards, rated for a maximum temperature of 105¬8C and a voltage of 300V. The conductor is made of stranded tinned copper, providing good conductivity and flexibility. The insulation material is PVC, which offers durability and resistance to environmental factors. This wire is available in a 305-meter reel, making it suitable for various applications where longer lengths are required. The wire's construction features 34 strands of 0.18 mm each, resulting in a conductor diameter of 1.21 mm and an insulation diameter of 2 mm. The conductor resistance at 20¬8C is 23.2 ,Ѷ/km. This product is RoHS compliant, ensuring it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Cable Wire, 18AWG, Red, 305M is a stranded hook-up wire that complies with UL AWM/Style 1569 standards, rated for a maximum temperature of 105¬8C and a voltage of 300V. The conductor is made of stranded tinned copper, providing good conductivity and flexibility. The insulation material is PVC, which offers durability and resistance to environmental factors. This wire is available in a 305-meter reel, making it suitable for various applications where longer lengths are required. The wire's construction features 34 strands of 0.18 mm each, resulting in a conductor diameter of 1.21 mm and an insulation diameter of 2 mm. The conductor resistance at 20¬8C is 23.2 ,Ѷ/km. This product is RoHS compliant, ensuring it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power - 94AC1995 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power
94AC1995
Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power 94AC1995
CABLE WIRE, 18AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

CABLE WIRE, 18AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1995
Product Name Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12/M8-S-G-1M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Stacking Double Banana Plug Test Cable RG58C/U to XM Micro-Hooks - 1050XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details