Protektive Pak Cable Wire, 16Awg, Yellow/green, 305M; Jacket Material Pro Power PP002545

Description
CABLE WIRE, 16AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 16AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 16Awg, Yellow/green, 305M; Jacket Material Pro Power - 94AC1992 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 16Awg, Yellow/green, 305M; Jacket Material Pro Power
94AC1992
Cable Wire, 16Awg, Yellow/green, 305M; Jacket Material Pro Power 94AC1992
CABLE WIRE, 16AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

CABLE WIRE, 16AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1992
Product Name Cable Wire, 16Awg, Yellow/green, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details