Protektive Pak Cable Wire, 26Awg, White, 305M; Jacket Material Pro Power PP002541

Description
CABLE WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 26Awg, White, 305M; Jacket Material Pro Power - 94AC1988 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 26Awg, White, 305M; Jacket Material Pro Power
94AC1988
Cable Wire, 26Awg, White, 305M; Jacket Material Pro Power 94AC1988
CABLE WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

CABLE WIRE, 26AWG, WHITE, 305M; Jacket Material:PVC; Jacket Color:White; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1988
Product Name Cable Wire, 26Awg, White, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
I/O Cable Assemblies - RG3109 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type DB68; Half Pitch D SUB 68
View Details