Protektive Pak Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Pro Power PP002530

Description
CABLE WIRE, 20AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 20AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Pro Power - 94AC1977 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Pro Power
94AC1977
Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Pro Power 94AC1977
CABLE WIRE, 20AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

CABLE WIRE, 20AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1977
Product Name Cable Wire, 20Awg, Yellow/green, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
ZK2000-6100-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers