Protektive Pak Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power PP002524

Description
CABLE WIRE, 18AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 18AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power - 94AC1971 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power
94AC1971
Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power 94AC1971
CABLE WIRE, 18AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

CABLE WIRE, 18AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1971
Product Name Cable Wire, 18Awg, Red, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-1,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-292-FMR-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Motor cable - NEBM-M23G8-E-15-Q9N-LE8-1 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details