Protektive Pak Cable Wire, 18Awg, Yellow/green, 305M; Jacket Material Pro Power PP002523

Description
CABLE WIRE, 18AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 18AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 18Awg, Yellow/green, 305M; Jacket Material Pro Power - 94AC1970 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 18Awg, Yellow/green, 305M; Jacket Material Pro Power
94AC1970
Cable Wire, 18Awg, Yellow/green, 305M; Jacket Material Pro Power 94AC1970
CABLE WIRE, 18AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

CABLE WIRE, 18AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1970
Product Name Cable Wire, 18Awg, Yellow/green, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details