Protektive Pak Cable Wire, 16Awg, Black, 305M; Jacket Material Pro Power PP002515

Description
CABLE WIRE, 16AWG, BLACK, 305M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet
Description
CABLE WIRE, 16AWG, BLACK, 305M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Wire, 16Awg, Black, 305M; Jacket Material Pro Power - 94AC1962 - Newark, An Avnet Company
Chicago, IL, United States
Cable Wire, 16Awg, Black, 305M; Jacket Material Pro Power
94AC1962
Cable Wire, 16Awg, Black, 305M; Jacket Material Pro Power 94AC1962
CABLE WIRE, 16AWG, BLACK, 305M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

CABLE WIRE, 16AWG, BLACK, 305M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 94AC1962
Product Name Cable Wire, 16Awg, Black, 305M; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products