The Cable Wire, 10AWG, Red, 305M is a stranded hook-up wire that complies with UL AWM/Style 1015 standards, rated for a maximum temperature of 105°C and a voltage of 600V. The conductor is made of stranded tinned copper, providing good conductivity and flexibility. The insulation material is PVC, which offers durability and resistance to environmental factors. This wire is available in a 305-meter reel, making it suitable for various applications where longer lengths are required. The product is RoHS compliant, ensuring it meets environmental safety standards.
CABLE WIRE, 10AWG, RED, 305M; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:10AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94AC1958 |
| Product Name | Cable Wire, 10Awg, Red, 305M; Jacket Material Pro Power |
| Standards / Certifications | RoHS |