CABLE WIRE, 18AWG, BLACK, 305M; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94AC1936 |
| Product Name | Cable Wire, 18Awg, Black, 305M; Jacket Material Pro Power |
| Standards / Certifications | RoHS |