CABLE WIRE, 16AWG, YELLOW/GREEN, 305M; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Product Range:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94AC1935 |
| Product Name | Cable Wire, 16Awg, Yellow/green, 305M; Jacket Material Pro Power |
| Rated Temperature | 80 C (176 F) |