Protektive Pak Sleeving, Screening Braid, Copper, Tin Plated, Tin, 6 Mm, 10 M, 32.8 Ft Rohs Compliant Pro Power PP002455

Description
SLEEVING, SCREENING BRAID, COPPER, TIN PLATED, TIN, 6 MM, 10 M, 32.8 FT ROHS COMPLIANT: YES
Description
SLEEVING, SCREENING BRAID, COPPER, TIN PLATED, TIN, 6 MM, 10 M, 32.8 FT ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a tin-plated copper screening braid with an internal diameter of 6 mm and a length of 10 m (32.8 ft). It is designed to provide exceptional protection for wire and cable harnesses against electromagnetic, electrostatic, and radio frequency interference. The braid offers optical coverage ranging from 93% to 99% and features excellent EMI performance along with a high expansion ratio. It is supplied on an internal former to facilitate installation and maintain its shape during transit. The operating temperature range for the tin-plated version is from -65°C to +150°C. This product is also RoHS compliant, making it suitable for environmentally conscious applications.

Datasheet Summary
Powered by GS/AI

The product is a tin-plated copper screening braid with an internal diameter of 6 mm and a length of 10 m (32.8 ft). It is designed to provide exceptional protection for wire and cable harnesses against electromagnetic, electrostatic, and radio frequency interference. The braid offers optical coverage ranging from 93% to 99% and features excellent EMI performance along with a high expansion ratio. It is supplied on an internal former to facilitate installation and maintain its shape during transit. The operating temperature range for the tin-plated version is from -65°C to +150°C. This product is also RoHS compliant, making it suitable for environmentally conscious applications.

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Screening Braid, Copper, Tin Plated, Tin, 6 Mm, 10 M, 32.8 Ft Rohs Compliant Pro Power - 94AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Screening Braid, Copper, Tin Plated, Tin, 6 Mm, 10 M, 32.8 Ft Rohs Compliant Pro Power
94AC7777
Sleeving, Screening Braid, Copper, Tin Plated, Tin, 6 Mm, 10 M, 32.8 Ft Rohs Compliant Pro Power 94AC7777
SLEEVING, SCREENING BRAID, COPPER, TIN PLATED, TIN, 6 MM, 10 M, 32.8 FT ROHS COMPLIANT: YES

SLEEVING, SCREENING BRAID, COPPER, TIN PLATED, TIN, 6 MM, 10 M, 32.8 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 94AC7777
Product Name Sleeving, Screening Braid, Copper, Tin Plated, Tin, 6 Mm, 10 M, 32.8 Ft Rohs Compliant Pro Power
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details