Protektive Pak Hook-Up Wire, 30Awg, Red, 1000Ft, 30V; Jacket Material Pro Power PP002437

Description
HOOK-UP WIRE, 30AWG, RED, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 30AWG, RED, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, Red, 1000Ft, 30V; Jacket Material Pro Power - 72AC6574 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, Red, 1000Ft, 30V; Jacket Material Pro Power
72AC6574
Hook-Up Wire, 30Awg, Red, 1000Ft, 30V; Jacket Material Pro Power 72AC6574
HOOK-UP WIRE, 30AWG, RED, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, RED, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6574
Product Name Hook-Up Wire, 30Awg, Red, 1000Ft, 30V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details