Protektive Pak Hook-Up Wire, 30Awg, Black, 1000Ft, 30V; Jacket Material Pro Power PP002433

Description
HOOK-UP WIRE, 30AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 30AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, Black, 1000Ft, 30V; Jacket Material Pro Power - 72AC6566 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, Black, 1000Ft, 30V; Jacket Material Pro Power
72AC6566
Hook-Up Wire, 30Awg, Black, 1000Ft, 30V; Jacket Material Pro Power 72AC6566
HOOK-UP WIRE, 30AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, BLACK, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Black; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6566
Product Name Hook-Up Wire, 30Awg, Black, 1000Ft, 30V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details