Protektive Pak Hook-Up Wire, 28Awg, Purple, 1000Ft, 30V; Jacket Material Pro Power PP002430

Description
HOOK-UP WIRE, 28AWG, PURPLE, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, PURPLE, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Purple, 1000Ft, 30V; Jacket Material Pro Power - 72AC6560 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Purple, 1000Ft, 30V; Jacket Material Pro Power
72AC6560
Hook-Up Wire, 28Awg, Purple, 1000Ft, 30V; Jacket Material Pro Power 72AC6560
HOOK-UP WIRE, 28AWG, PURPLE, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, PURPLE, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6560
Product Name Hook-Up Wire, 28Awg, Purple, 1000Ft, 30V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Networking; RF; Wireless infrastructure, Broadband, Wireless Local Area Networking, Industrial Handheld Device, Surveillance, Video Transmission
Cable Type Coaxial
Connector Type BNC; Micro Coax, BNC, SMA, SMB, SMC, MCX, and MMCX connectors assembled with various sizes of coaxial cables and micro coaxial cables
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 24.61 ft (75 dm)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details