Protektive Pak Hook-Up Wire, 28Awg, Brown, 1000Ft, 30V; Jacket Material Pro Power PP002427

Description
HOOK-UP WIRE, 28AWG, BROWN, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, BROWN, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Brown, 1000Ft, 30V; Jacket Material Pro Power - 72AC6554 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Brown, 1000Ft, 30V; Jacket Material Pro Power
72AC6554
Hook-Up Wire, 28Awg, Brown, 1000Ft, 30V; Jacket Material Pro Power 72AC6554
HOOK-UP WIRE, 28AWG, BROWN, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, BROWN, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6554
Product Name Hook-Up Wire, 28Awg, Brown, 1000Ft, 30V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6010A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
System cable - 706-2500/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details