Protektive Pak Hook-Up Wire, 26Awg, Yellow, 1000Ft, 30V; Jacket Material Pro Power PP002424

Description
HOOK-UP WIRE, 26AWG, YELLOW, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, YELLOW, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Yellow, 1000Ft, 30V; Jacket Material Pro Power - 72AC6548 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Yellow, 1000Ft, 30V; Jacket Material Pro Power
72AC6548
Hook-Up Wire, 26Awg, Yellow, 1000Ft, 30V; Jacket Material Pro Power 72AC6548
HOOK-UP WIRE, 26AWG, YELLOW, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, YELLOW, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6548
Product Name Hook-Up Wire, 26Awg, Yellow, 1000Ft, 30V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products