Protektive Pak Hook-Up Wire, 26Awg, Red, 1000Ft, 30V; Jacket Material Pro Power PP002421

Description
HOOK-UP WIRE, 26AWG, RED, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, RED, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Red, 1000Ft, 30V; Jacket Material Pro Power - 72AC6542 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Red, 1000Ft, 30V; Jacket Material Pro Power
72AC6542
Hook-Up Wire, 26Awg, Red, 1000Ft, 30V; Jacket Material Pro Power 72AC6542
HOOK-UP WIRE, 26AWG, RED, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, RED, 1000FT, 30V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6542
Product Name Hook-Up Wire, 26Awg, Red, 1000Ft, 30V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details