Protektive Pak Hook-Up Wire, 30Awg, White, 1000Ft, 300V; Jacket Material Pro Power PP002415

Description
HOOK-UP WIRE, 30AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 30AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, White, 1000Ft, 300V; Jacket Material Pro Power - 72AC6530 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, White, 1000Ft, 300V; Jacket Material Pro Power
72AC6530
Hook-Up Wire, 30Awg, White, 1000Ft, 300V; Jacket Material Pro Power 72AC6530
HOOK-UP WIRE, 30AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6530
Product Name Hook-Up Wire, 30Awg, White, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // Data Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Networking
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
View Details
H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details