Protektive Pak Hook-Up Wire, 30Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power PP002412

Description
HOOK-UP WIRE, 30AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 30AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power - 72AC6524 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power
72AC6524
Hook-Up Wire, 30Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power 72AC6524
HOOK-UP WIRE, 30AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6524
Product Name Hook-Up Wire, 30Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details