Protektive Pak Hook-Up Wire, 28Awg, White, 1000Ft, 300V; Jacket Material Pro Power PP002408

Description
HOOK-UP WIRE, 28AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Description
HOOK-UP WIRE, 28AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, White, 1000Ft, 300V; Jacket Material Pro Power - 72AC6516 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, White, 1000Ft, 300V; Jacket Material Pro Power
72AC6516
Hook-Up Wire, 28Awg, White, 1000Ft, 300V; Jacket Material Pro Power 72AC6516
HOOK-UP WIRE, 28AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, WHITE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:White; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6516
Product Name Hook-Up Wire, 28Awg, White, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6854A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details