Protektive Pak Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power PP002406

Description
HOOK-UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power - 72AC6512 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
72AC6512
Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power 72AC6512
HOOK-UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6512
Product Name Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details