Protektive Pak Hookup Wire, 26Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power PP002402

Description
HOOKUP WIRE, 26AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOKUP WIRE, 26AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 26Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power - 72AC6504 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 26Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
72AC6504
Hookup Wire, 26Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power 72AC6504
HOOKUP WIRE, 26AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOKUP WIRE, 26AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6504
Product Name Hookup Wire, 26Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
Precision Test Cable, Economy, 40.0 GHz, 72.0″ - E40-6FT-KMKM+ - Mini-Circuits
Specs
Cable Length 6 ft (18.29 dm)
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details