Protektive Pak Hook-Up Wire, 26Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power PP002400

Description
HOOK-UP WIRE, 26AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Description
HOOK-UP WIRE, 26AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power - 72AC6500 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power
72AC6500
Hook-Up Wire, 26Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power 72AC6500
HOOK-UP WIRE, 26AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6500
Product Name Hook-Up Wire, 26Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-5M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-185-FM-60 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-SM12G8-E-2.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details