HOOKUP WIRE, 26AWG, ORANGE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Orange; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 72AC6498 |
| Product Name | Hookup Wire, 26Awg, Orange, 1000Ft, 300V; Jacket Material Pro Power |
| Standards / Certifications | RoHS |