Protektive Pak Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power PP002398

Description
HOOK-UP WIRE, 26AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power - 72AC6496 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
72AC6496
Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power 72AC6496
HOOK-UP WIRE, 26AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6496
Product Name Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/304-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers