Protektive Pak Hook-Up Wire, 22Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power PP002389

Description
HOOK-UP WIRE, 22AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power - 72AC6478 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power
72AC6478
Hook-Up Wire, 22Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power 72AC6478
HOOK-UP WIRE, 22AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, GREY, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Grey; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6478
Product Name Hook-Up Wire, 22Awg, Grey, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 059641-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SW-292-FMR-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-15-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45
View Details