Protektive Pak Hook-Up Wire, 22Awg, Green, 1000Ft, 300V; Jacket Material Pro Power PP002386

Description
HOOK-UP WIRE, 22AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 22AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 22Awg, Green, 1000Ft, 300V; Jacket Material Pro Power - 72AC6472 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 22Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
72AC6472
Hook-Up Wire, 22Awg, Green, 1000Ft, 300V; Jacket Material Pro Power 72AC6472
HOOK-UP WIRE, 22AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

HOOK-UP WIRE, 22AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Voltage Rating:300VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6472
Product Name Hook-Up Wire, 22Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
S PN 667 - PN Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
Stacking Double Banana Plug to XR Mini-Hooks, Twisted Pair Test Cable - 3050XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details