Protektive Pak Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power PP002378

Description
HOOKUP WIRE, 18AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOKUP WIRE, 18AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power - 72AC6456 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power
72AC6456
Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power 72AC6456
HOOKUP WIRE, 18AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOKUP WIRE, 18AWG, PURPLE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Purple; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6456
Product Name Hookup Wire, 18Awg, Purple, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-1-MF-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details