Protektive Pak Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power PP002373

Description
HOOKUP WIRE, 16AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HOOKUP WIRE, 16AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power - 72AC6446 - Newark, An Avnet Company
Chicago, IL, United States
Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
72AC6446
Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power 72AC6446
HOOKUP WIRE, 16AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

HOOKUP WIRE, 16AWG, YELLOW, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Yellow; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6446
Product Name Hookup Wire, 16Awg, Yellow, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-014 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details