Protektive Pak Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power PP002367

Description
HOOK-UP WIRE, 26AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power - 72AC6434 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power
72AC6434
Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power 72AC6434
HOOK-UP WIRE, 26AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BLUE, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Blue; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6434
Product Name Hook-Up Wire, 26Awg, Blue, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details