Protektive Pak Hook-Up Wire, 16Awg, Yel/grn, 1000Ft; Jacket Material Pro Power PP002353

Description
HOOK-UP WIRE, 16AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 16AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 16Awg, Yel/grn, 1000Ft; Jacket Material Pro Power - 72AC6406 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 16Awg, Yel/grn, 1000Ft; Jacket Material Pro Power
72AC6406
Hook-Up Wire, 16Awg, Yel/grn, 1000Ft; Jacket Material Pro Power 72AC6406
HOOK-UP WIRE, 16AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK-UP WIRE, 16AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6406
Product Name Hook-Up Wire, 16Awg, Yel/grn, 1000Ft; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Truck Overmolded J1708 female to female cable - QLC16017 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female; Female-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details