Protektive Pak Hook-Up Wire, 14Awg, Yel/grn, 1000Ft; Jacket Material Pro Power PP002350

Description
HOOK-UP WIRE, 14AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 14AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 14Awg, Yel/grn, 1000Ft; Jacket Material Pro Power - 72AC6400 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 14Awg, Yel/grn, 1000Ft; Jacket Material Pro Power
72AC6400
Hook-Up Wire, 14Awg, Yel/grn, 1000Ft; Jacket Material Pro Power 72AC6400
HOOK-UP WIRE, 14AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

HOOK-UP WIRE, 14AWG, YEL/GRN, 1000FT; Jacket Material:PVC; Jacket Color:Yellow, Green; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6400
Product Name Hook-Up Wire, 14Awg, Yel/grn, 1000Ft; Jacket Material Pro Power
Rated Temperature 105 C (221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SW-185-FM83-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details