Protektive Pak Hook-Up Wire, 30Awg, Red, 1000Ft, 300V; Jacket Material Pro Power PP002344

Description
HOOK-UP WIRE, 30AWG, RED, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 30AWG, RED, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 30Awg, Red, 1000Ft, 300V; Jacket Material Pro Power - 72AC6388 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 30Awg, Red, 1000Ft, 300V; Jacket Material Pro Power
72AC6388
Hook-Up Wire, 30Awg, Red, 1000Ft, 300V; Jacket Material Pro Power 72AC6388
HOOK-UP WIRE, 30AWG, RED, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 30AWG, RED, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Red; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6388
Product Name Hook-Up Wire, 30Awg, Red, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details