Protektive Pak Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power PP002336

Description
HOOK-UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power - 72AC6372 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
72AC6372
Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power 72AC6372
HOOK-UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6372
Product Name Hook-Up Wire, 28Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details