Protektive Pak Hook-Up Wire, 28Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power PP002335

Description
HOOK-UP WIRE, 28AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 28AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 28Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power - 72AC6370 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 28Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power
72AC6370
Hook-Up Wire, 28Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power 72AC6370
HOOK-UP WIRE, 28AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 28AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6370
Product Name Hook-Up Wire, 28Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-5,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60042A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
6+6 Pos. Male Plug DIL 26 AWG Straight Cable Assembly, 300mm, single-end, Latches - G125-MC11205L4-0300L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details