Protektive Pak Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power PP002328

Description
HOOK-UP WIRE, 26AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power - 72AC6356 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
72AC6356
Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power 72AC6356
HOOK-UP WIRE, 26AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, GREEN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Green; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6356
Product Name Hook-Up Wire, 26Awg, Green, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details