Protektive Pak Hook-Up Wire, 26Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power PP002327

Description
HOOK-UP WIRE, 26AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet
Description
HOOK-UP WIRE, 26AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook-Up Wire, 26Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power - 72AC6354 - Newark, An Avnet Company
Chicago, IL, United States
Hook-Up Wire, 26Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power
72AC6354
Hook-Up Wire, 26Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power 72AC6354
HOOK-UP WIRE, 26AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

HOOK-UP WIRE, 26AWG, BROWN, 1000FT, 300V; Jacket Material:PVC; Jacket Color:Brown; Wire Gauge:26AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:80°C; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 72AC6354
Product Name Hook-Up Wire, 26Awg, Brown, 1000Ft, 300V; Jacket Material Pro Power
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details